Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA510CA

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA510CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA510CA
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA510CA
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA510CA - 1234470-P4SMA510CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA510CA
1234470-P4SMA510CA
TVS - TVS - Diodes - P4SMA510CA 1234470-P4SMA510CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234470-P4SMA510CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 434V Current - Peak Pulse (10/1000μs): 600mA Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 485V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 698V Alternative Parts (Cross-Reference): SMAJ440CA; TV04A441JB-HF; P4SMA510CA; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234470-P4SMA510CA
Series: P4SMA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 434V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 485V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 698V
Alternative Parts (Cross-Reference): SMAJ440CA; TV04A441JB-HF; P4SMA510CA;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 400W 434V TVS Protection Diode - 144-P4SMA510CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 434V TVS Protection Diode
144-P4SMA510CA
SMD 400W 434V TVS Protection Diode 144-P4SMA510CA
TVS Diode, 400W, 434V VRWM, Bidirectional, SMA, SMD Product overview: P4SMA510CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 434V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 434V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510CA can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 434V VRWM, Bidirectional, SMA, SMD Product overview: P4SMA510CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 434V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 434V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA510CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P4SMA510CA-ND
TVS Diodes P4SMA510CA-ND
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA510CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA510CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA510CA
TVS DIODE 434VWM 698VC DO214AC

TVS DIODE 434VWM 698VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA510CA 1234470-P4SMA510CA 144-P4SMA510CA P4SMA510CA-ND P4SMA510CA
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS - TVS - Diodes - P4SMA510CA SMD 400W 434V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 698 volts 698 volts 698 volts
VBR 485 to 535 volts 485 volts 485 volts 485 volts
VR 434 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data