Vishay Precision Group SMD 1.5A 1kV Diode and Rectifier BYG10M-E3/TR

Description
1.5A 1kV Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10M-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 1kV Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10M-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5A 1kV Diode and Rectifier - 280-BYG10M-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 1kV Diode and Rectifier
280-BYG10M-E3/TR
SMD 1.5A 1kV Diode and Rectifier 280-BYG10M-E3/TR
1.5A 1kV Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10M-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-E3/TR can be used for catalog matching and distributor lookup.

1.5A 1kV Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10M-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7104575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7104575P
Schottky Diodes & Rectifiers 7104575P
Diode Standard Recovery 1KV 1.5A

Diode Standard Recovery 1KV 1.5A

Supplier's Site
Schottky Diodes & Rectifiers - 1452643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452643
Schottky Diodes & Rectifiers 1452643
Diode Standard Recovery 1KV 1.5A

Diode Standard Recovery 1KV 1.5A

Supplier's Site
Diodes, Rectifiers - Single - BYG10M-E3/TR - 012382-BYG10M-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG10M-E3/TR
012382-BYG10M-E3/TR
Diodes, Rectifiers - Single - BYG10M-E3/TR 012382-BYG10M-E3/TR
Manufacturer: Vishay Win Source Part Number: 012382-BYG10M-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 4μs Current - Reverse Leakage @ Vr: 1μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Family Name: BYG10M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): BYG10MHE3_A/I; BYG10MHE3/TR3; BYG10MHE3/TR; BYG10MHM3_A/H; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012382-BYG10M-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG10M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BYG10MHE3_A/I; BYG10MHE3/TR3; BYG10MHE3/TR; BYG10MHM3_A/H;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYG10M-E3/GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG10M-E3/GICT-ND
Single Diodes BYG10M-E3/GICT-ND
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG10M-E3/GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG10M-E3/GITR-ND
Single Diodes BYG10M-E3/GITR-ND
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG10M-E3/GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG10M-E3/GIDKR-ND
Single Diodes BYG10M-E3/GIDKR-ND
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG10M-E3/TR
Rectifiers BYG10M-E3/TR
Rectifiers 1.5 Amp 1000 Volt

Rectifiers 1.5 Amp 1000 Volt

Buy Now Datasheet
Single Diodes - BYG10M-E3/TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYG10M-E3/TR
Single Diodes BYG10M-E3/TR
DIODE AVALANCHE 1KV 1.5A DO214AC

DIODE AVALANCHE 1KV 1.5A DO214AC

Supplier's Site Datasheet
Diodes >> Avalanche Diodes - BYG10M-E3/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Avalanche Diodes
BYG10M-E3/TR
Diodes >> Avalanche Diodes BYG10M-E3/TR
Single 1kV 1.15V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS

Single 1kV 1.15V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS

Supplier's Site Datasheet
DIODE AVALANCHE 1KV 1.5A - 884-BYG10M-E3/TR - Utmel Electronic Limited
Hong Kong, China
DIODE AVALANCHE 1KV 1.5A
884-BYG10M-E3/TR
DIODE AVALANCHE 1KV 1.5A 884-BYG10M-E3/TR
DIODE AVALANCHE 1KV 1.5A

DIODE AVALANCHE 1KV 1.5A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYG10M-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG10M-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG10M-E3/TR
DIODE AVALANCHE 1KV 1.5A DO214AC

DIODE AVALANCHE 1KV 1.5A DO214AC

Supplier's Site
Diode, Standard, 1.5A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9455 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1.5A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9455
Diode, Standard, 1.5A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9455
DIODE, STANDARD, 1.5A, 1000V, SMD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:4µs; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

DIODE, STANDARD, 1.5A, 1000V, SMD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:4µs; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Avalanche Diodes Rectifiers Avalanche Diodes Diodes Rectifiers Avalanche Diodes Avalanche Diodes Avalanche Diodes Rectifiers Diodes
Product Number 280-BYG10M-E3/TR 7104575P 1452643 012382-BYG10M-E3/TR BYG10M-E3/GICT-ND BYG10M-E3/TR BYG10M-E3/TR BYG10M-E3/TR 884-BYG10M-E3/TR BYG10M-E3/TR 78Y9455
Product Name SMD 1.5A 1kV Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BYG10M-E3/TR Single Diodes Rectifiers Single Diodes Diodes >> Avalanche Diodes DIODE AVALANCHE 1KV 1.5A Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1.5A, 1000V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tape and Reel SMA; DO-214AC (SMA) Do-214ac (sma) SMA; DO-214AC (SMA) DO-214AC(SMA) SMA; DO-214AC, SMA SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data