Diode Avalanche 1200V 250mA (DC) Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 913818-BY203-16STR
Features: Diode Avalanche 1200 V 250mA (DC) Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BY203
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Rectifier Diode, Avalanche, 1 Element, 0.25A, 1600V V(RRM), Silicon, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BY203-16STR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY203-16STR can be used for catalog matching and distributor lookup.
DIODE AVAL 1.6KV 250MA SOD57
Rectifiers 1600 Volt 0.25 Amp 20 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BY203-16STR-ND | 913818-BY203-16STR | 280-BY203-16STR | BY203-16STR | BY203-16STR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BY203-16STR | 0.25A 1600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Configuration | Single | ||||
| Package | SOD-57 | Tape and Reel | SOD-57 | ||
| RoHS Compliant | RoHS |