Rectifiers 3A 800V Ultrafast Product overview: AU3PK-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PK-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1020652-AU3PK-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 42pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Diode Avalanche 800V 1.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 1.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 800V 1.4A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 800V 1.4A TO277A
DIODE, FAST RECOVERY, 3A, 800V, TO-277A; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
DIODE, FAST RECOVERY, 3A, 800V, TO-277A; Diode Case Style:TO-277A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 280-AU3PK-M3/86A | 1020652-AU3PK-M3/86A | 112-AU3PK-M3/86ACT-ND | AU3PK-M3/86A | AU3PK-M3/86A | 91T5886 | 53T0074 |
| Product Name | 3A 800V Diode and Rectifier | Diodes, Rectifiers - Single - AU3PK-M3/86A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Fast Recovery, 3A, 800V, To-277A; Repetitive Peak Reverse Voltage Vishay | Diode, Fast Recovery, 3A, 800V, To-277A; Diode Case Style Vishay |
| Package | Tape and Reel | TO-277A (SMPC) | TO-277A-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1.4 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |