DIODE 2 A, 150 V, SILICON, RECTIFIER DIODE, DO-204AP, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV27-150-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-150-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865109-BYV27-150-TR
Features: Diode Avalanche 165 V 2A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BYV27
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYV27-150-TRGIDKR-ND
Diode Avalanche 165V 2A Through Hole SOD-57
Diode Avalanche 165V 2A Through Hole SOD-57
AVALANCHE DIODE, 2A, 150V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2.0 Amp 150 Volt 50 Amp IFSM
DIODE AVALANCHE 165V 2A SOD57
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BYV27-150-TR | 865109-BYV27-150-TR | BYV27-150-TRGITR-ND | 32C9390 | BYV27-150-TR | BYV27-150-TR |
| Product Name | 2 A 150 V Diode and Rectifier | Diodes, Rectifiers - Single - BYV27-150-TR | Single Diodes | Avalanche Diode, 2A, 150V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Configuration | Single | |||||
| Tj | -55 to 175 C (-67 to 347 F) |