Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW34-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW34-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 201736-BYW34-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Avalanche 400V 2A Through Hole SOD-57
Diode Avalanche 400V 2A Through Hole SOD-57
Rectifiers 2.0 Amp 400 Volt 50 Amp IFSM
Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE AVALANCHE 400V 2A SOD57
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-BYW34-TAP | 201736-BYW34-TAP | 112-BYW34-TAPTB-ND | BYW34-TAP | 32C9429 | BYW34-TAP |
| Product Name | 2A 400V Diode and Rectifier | Diodes, Rectifiers - Single - BYW34-TAP | Single Diodes | Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |