Manufacturer: Vishay
Win Source Part Number: 865084-BYG10M-E3/TR3
Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYG10M-E3/TR3-ND, BYG10M-E3/TR3GITR, BYG10M-E3/TR3GICT, BYG10M-E3/TR3GIDKR
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG10M-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 1.5A DO214AC
Rectifiers 1.5 Amp 1000 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 865084-BYG10M-E3/TR3 | BYG10M-E3/TR3GITR-ND | 280-BYG10M-E3/TR3 | BYG10M-E3/TR3 | BYG10M-E3/TR3 |
| Product Name | Diodes, Rectifiers - Single - BYG10M-E3/TR3 | Single Diodes | SMD 1.5 A 1000 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA | DO-214AC(SMA) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| RoHS Compliant | RoHS |