Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA530CA

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA530CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA530CA
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA530CA
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-P4SMA530CATR-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA530CACT-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA530CADKR-ND - DigiKey
Thief River Falls, MN, United States
725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA530CA - 1234473-P4SMA530CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA530CA
1234473-P4SMA530CA
TVS - TVS - Diodes - P4SMA530CA 1234473-P4SMA530CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234473-P4SMA530CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 477V Current - Peak Pulse (10/1000μs): 600mA Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 503.5V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 725V Alternative Parts (Cross-Reference): P4SMA540CA-H; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234473-P4SMA530CA
Series: P4SMA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 477V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 503.5V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 725V
Alternative Parts (Cross-Reference): P4SMA540CA-H;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA530CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA530CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA530CA
TVS SMA 477V 400W BIDIR

TVS SMA 477V 400W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA530CA 18-P4SMA530CATR-ND 1234473-P4SMA530CA P4SMA530CA
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes TVS - TVS - Diodes - P4SMA530CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 725 volts 725 volts 725 volts
VBR 504 to 556 volts 504 volts 504 volts 504 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data