Diode Switching 800V 1A 2-Pin SOD-57 Ammo Product overview: SF4006-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4006-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1A Through Hole SOD-57
Win Source Part Number: 1281921-SF4006-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4006
DIODE AVALANCHE 800V 1A SOD57
Rectifiers 1.0 Amp 800 Volt 30 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-SF4006-TAP | SF4006-TAP-ND | 1281921-SF4006-TAP | SF4006-TAP | SF4006-TAP |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Ammo Pack | SOD-57, Axial | SOD-57 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |