Vishay Intertechnology, Inc. Single Diodes AS3BJHM3_A/H

Description
DIODE AVALANCHE 600V 2A DO214AA
Request a Quote Datasheet
Description
DIODE AVALANCHE 600V 2A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-AS3BJHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 600V 2A DO214AA

DIODE AVALANCHE 600V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-AS3BJHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 600V 2A Surface Mount DO-214AA (SMB)

Diode Avalanche 600V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-AS3BJHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 600V 2A DO214AA

DIODE AVALANCHE 600V 2A DO214AA

Buy Now Datasheet
Automotive 600V 3A Diode and Rectifier - 280-AS3BJHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 3A Diode and Rectifier
280-AS3BJHM3_A/H
Automotive 600V 3A Diode and Rectifier 280-AS3BJHM3_A/H
Diode Switching 600V 3A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: AS3BJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3BJHM3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 600V 3A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: AS3BJHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3BJHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 982610-AS3BJHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
982610-AS3BJHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 982610-AS3BJHM3_A/H
Win Source Part Number: 982610-AS3BJHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 20 µA @ 600 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-AS3BJHM3_A/HCT,1 12-AS3BJHM3_A/HTR,11 2-AS3BJHM3_A/HDKR,AS 3BJHM3_A/H-ND Base Product Number: AS3

Win Source Part Number: 982610-AS3BJHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-AS3BJHM3_A/HCT,112-AS3BJHM3_A/HTR,112-AS3BJHM3_A/HDKR,AS3BJHM3_A/H-ND
Base Product Number: AS3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AS3BJHM3_A/H
Rectifiers AS3BJHM3_A/H
Rectifiers 3A,600V, SMB, Avalanch STD SM RECT

Rectifiers 3A,600V, SMB, Avalanch STD SM RECT

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - AS3BJHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS3BJHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers AS3BJHM3_A/H
DIODE AVALANCHE 600V 2A DO214AA

DIODE AVALANCHE 600V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers
Product Number 112-AS3BJHM3_A/HDKR-ND 280-AS3BJHM3_A/H 982610-AS3BJHM3_A/H AS3BJHM3_A/H AS3BJHM3_A/H
Product Name Single Diodes Automotive 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel DO-214AA, SMB SMB
RoHS Compliant RoHS
Configuration Single
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data