Win Source Electronics Datasheets for Fiber Optic Receivers
Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier.
Fiber Optic Receivers: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Everlight Electronics Co Ltd Category: Optoelectronics Fiber Optic Receivers Series: Photolink Package: Bulk Product Status: Obsolete Data Rate: 16Mbps Voltage - Supply: 2.4V ~ 5.5V... | |
| Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Receivers Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 192KB (192K... | |
| Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Receivers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA... | |
| Manufacturer: AMIS Category: Optoelectronics>Fibe r Optic Receivers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom... | |
| Manufacturer: Broadcom Limited Category: Optoelectronics- Fiber Optic Receivers Series: AFBR-26x4Z Package: Bulk Product Status: Active Base Product Number: AFBR-2644 Current - Supply: 30 mA Applications: General Purpose Power - Minimum... | |
| Win Source Part Number: 1356287-HFBR-2525EZ Category: Optoelectronics - Fiber Optic Receivers Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product... | |
| Win Source Part Number: 1378561-HFBR-2505CFZ Category: Optoelectronics - Fiber Optic Receivers Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product... | |
| Win Source Part Number: 1382227-HFBR-2555AFZ Category: Optoelectronics>Fibe r Optic Receivers Package: Bulk Applications: General Purpose Standard Package: 100 pcs Current - Supply: 10 mA Power - Minimum Receivable: -22dBm Voltage... |