Vishay Intertechnology, Inc. 200V 3.5A Diode and Rectifier BYV28-200

Description
DIODE AVALANCHE 200V 3.5A SOD64 Product overview: BYV28-200 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE AVALANCHE 200V 3.5A SOD64 Product overview: BYV28-200 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.5A Diode and Rectifier - 280-BYV28-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.5A Diode and Rectifier
280-BYV28-200
200V 3.5A Diode and Rectifier 280-BYV28-200
DIODE AVALANCHE 200V 3.5A SOD64 Product overview: BYV28-200 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-200 can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 200V 3.5A SOD64 Product overview: BYV28-200 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV28-200 - 093955-BYV28-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV28-200
093955-BYV28-200
Diodes, Rectifiers - Single - BYV28-200 093955-BYV28-200
Manufacturer: Vishay Win Source Part Number: 093955-BYV28-200 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 093955-BYV28-200
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Avalanche Diodes
Product Number 280-BYV28-200 093955-BYV28-200
Product Name 200V 3.5A Diode and Rectifier Diodes, Rectifiers - Single - BYV28-200
Package AMMO PACKAGE SOD-64
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data