Littelfuse, Inc. TVS Diodes 1KSMBJ18A

Description
25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ18A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ18A-ND
TVS Diodes 1KSMBJ18A-ND
25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
1000W 15.3V TVS Protection Diode
144-1KSMBJ18A
1000W 15.3V TVS Protection Diode 144-1KSMBJ18A
Trans Voltage Suppressor Diode, 1000W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, DO-214AA, PLASTIC PACKAGE-2 Product overview: 1KSMBJ18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ18A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, DO-214AA, PLASTIC PACKAGE-2 Product overview: 1KSMBJ18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ18A - 1121591-1KSMBJ18A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ18A
1121591-1KSMBJ18A
TVS - TVS - Diodes - 1KSMBJ18A 1121591-1KSMBJ18A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121591-1KSMBJ18A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Telecom Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 40A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15.3V Voltage - Breakdown (Minimum): 17.1V Voltage - Clamping (Maximum) at Ipp: 25.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121591-1KSMBJ18A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Telecom
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 40A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15.3V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 25.2V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ18A
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ18A-ND 144-1KSMBJ18A 1121591-1KSMBJ18A 1KSMBJ18A
Product Name TVS Diodes 1000W 15.3V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ18A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data