Diode Avalanche 800V 25A Chassis, Stud Mount DO-203AA
Manufacturer: IXYS
Win Source Part Number: 773083-DS17-08A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Avalanche
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 4mA @ 800V
Operating Temperature - Junction: -40°C ~ 180°C
Family Name: DS17-08A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.36V @ 55A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): 1N3673A; 1N3624; SKR 2F17/08; SKR 3F20/08UNF;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
DIODE AVALANCHE 800V 25A DO203AA
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | DS17-08A-ND | 773083-DS17-08A | 66629730 | DS17-08A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DS17-08A | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | ||
| Configuration | Single | |||
| VF | 1.36 volts | 1.36 volts |