Win Source Electronics Datasheets for UV Sensors

UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation.
UV Sensors: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active...
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Active Type: Ambient, Gesture Wavelength: 940nm Proximity Detection: Yes...
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Not For New Designs Type: Ambient, Gesture Wavelength: 940nm...
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating...
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C...
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Part Status: Obsolete Tolerance: ±20% Features: SRAM - Dual Port, Asynchronous Memory IC 36Kb (4K x 9) Parallel 68-PLCC (24.23x24.23)...
Manufacturer: Inolux Category: Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Ambient Wavelength: 630nm Proximity Detection: No...
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Memory Type: Non-Volatile Memory Format: FRAM Technology: SRAM - Synchronous,...
Win Source Part Number: 1338973-EAALST05RDMA 0 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 500 Output Type: Voltage Wavelength: 630nm...
Win Source Part Number: 1349911-NOA1213CUTAG Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 2,500 Output Type: Current Wavelength:...
Win Source Part Number: 1355309-TCS34001FN Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 70°C (TA) Fake Threat In the Open...
Win Source Part Number: 1355692-TMD27553 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat...
Win Source Part Number: 1356336-APDS-9151 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open...
Win Source Part Number: 1356882-TCS37073 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open...
Win Source Part Number: 1375686-VCNL36821S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open...
Win Source Part Number: 1375687-VCNL36687S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open...
Win Source Part Number: 1375905-VEML7700-TR Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1375908-VCNL4035X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open...
Win Source Part Number: 1375909-VEML7700-TT Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1375911-VEML3235SL Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1375914-VCNL4040M3OE -H5 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 1375915-VCNL4020X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open...
Win Source Part Number: 1375916-VD6283TX45/1 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1375917-VCNL3030X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the...
Win Source Part Number: 1379758-SI1132-A10-G M Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 1380039-TCS34083 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 70°C Fake Threat...
Win Source Part Number: 1382352-ISL29004IROZ -T7 Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Output Type: I²C Wavelength: 550nm Proximity Detection: No Voltage - Supply: 2.5V...
Win Source Part Number: 1382543-LR36688U Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.49.8000 Mfr:...
Win Source Part Number: 1383110-OPT3004DTST Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Type: Ambient, IR Package: Tape & Reel Output Type: I²C Proximity Detection: No Voltage - Supply: 1.6V...