Manufacturer: Vishay
Win Source Part Number: 1156763-BYV16-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYV16-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV16-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 1.5A Through Hole SOD-57
Diode Avalanche 1000V 1.5A Through Hole SOD-57
Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.5A SOD57
Rectifiers 1000 Volt 1.5 Amp 40 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1156763-BYV16-TAP | 280-BYV16-TAP | BYV16-TAPGICT-ND | 32C9373 | BYV16-TAP | BYV16-TAP |
| Product Name | Diodes, Rectifiers - Single - BYV16-TAP | 1.5A 1000V Diode and Rectifier | Single Diodes | Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | |||||
| Package | Tape and Reel | SOD-57 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.5 amps |