Manufacturer: Vishay
Win Source Part Number: 1156637-BYG22A-E3/TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYG22A-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22A-E3/TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 50V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1156637-BYG22A-E3/TR | BYG22A-E3/TRGITR-ND | 280-BYG22A-E3/TR | BYG22A-E3/TR | BYG22A-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYG22A-E3/TR | Single Diodes | 2 A 50 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SMA | DO-214AC(SMA) | ||
| RoHS Compliant | RoHS |