Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0505BAHT SP0505BAHT

Description
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Request a Quote Datasheet
Description
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0505BAHT - SP0505BAHT - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0505BAHT
SP0505BAHT
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0505BAHT SP0505BAHT
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.

The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.

Supplier's Site
Singapore, Singapore
5.5V TVS Protection Diode
144-SP0505BAHT
5.5V TVS Protection Diode 144-SP0505BAHT
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 5 Element, Silicon, MO-178AB, MO-178, 6 PIN Product overview: SP0505BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0505BAHT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 5 Element, Silicon, MO-178AB, MO-178, 6 PIN Product overview: SP0505BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0505BAHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP0505BAHT - 1256844-SP0505BAHT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP0505BAHT
1256844-SP0505BAHT
TVS - TVS - Diodes - SP0505BAHT 1256844-SP0505BAHT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1256844-SP0505BAHT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 5 Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Clamping (Maximum) at Ipp: 8.5V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1256844-SP0505BAHT
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 5
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Clamping (Maximum) at Ipp: 8.5V

Buy Now
TVS Diodes - SP0505BAHT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SP0505BAHT-ND
TVS Diodes SP0505BAHT-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0505BAHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0505BAHT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0505BAHT
TVS DIODE 5.5VWM 8.5VC SOT23-6

TVS DIODE 5.5VWM 8.5VC SOT23-6

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0505BAHT 144-SP0505BAHT 1256844-SP0505BAHT SP0505BAHT-ND SP0505BAHT
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0505BAHT 5.5V TVS Protection Diode TVS - TVS - Diodes - SP0505BAHT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
CT 30 pF
Configuration Single Single
Package Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data