Diode Avalanche 1000V 3A Through Hole SOD-64
Diode Avalanche 1000V 3A Through Hole SOD-64
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794105-SF5408-TR
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-64, Axial
Diode Type: Avalanche
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: SF5408
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-64
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): HER308-B; UF3007-F; UF3007; HER308-T3;
Introduction Date: May 31, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: SF5408-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5408-TR can be used for catalog matching and distributor lookup.
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
AVALANCHE DIODE, 3A, 1KV, SOD-64; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
DIODE, FAST, 3A, 1KV, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 1KV 3A SOD64
Rectifiers 3.0 Amp 1000 Volt 150 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | SF5408TR-ND | 794105-SF5408-TR | 280-SF5408-TR | 1807018 | 1807150P | 33C1044 | 61M9723 | 28X7121 | SF5408-TR | SF5408-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SF5408-TR | 3A 1000V Diode and Rectifier | Zener Diodes | Zener Diodes | Avalanche Diode, 3A, 1Kv, Sod-64; Repetitive Peak Reverse Voltage Vishay | Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Fast, 3A, 1Kv, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||||
| Configuration | Single | Single | Single | |||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||||
| VR | 1000 volts | 1000 volts | ||||||||
| IR | 0.0050 mA |