Vishay Intertechnology, Inc. Single Diodes BYM36B-TAP

Description
Diode Avalanche 400V 3A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Avalanche 400V 3A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM36B-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYM36B-TAP-ND
Single Diodes BYM36B-TAP-ND
Diode Avalanche 400V 3A Through Hole SOD-64

Diode Avalanche 400V 3A Through Hole SOD-64

Buy Now Datasheet
Diodes, Rectifiers - Single - BYM36B-TAP - 1025577-BYM36B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM36B-TAP
1025577-BYM36B-TAP
Diodes, Rectifiers - Single - BYM36B-TAP 1025577-BYM36B-TAP
Manufacturer: Vishay Win Source Part Number: 1025577-BYM36B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025577-BYM36B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3A 400V Diode and Rectifier - 280-BYM36B-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 400V Diode and Rectifier
280-BYM36B-TAP
3A 400V Diode and Rectifier 280-BYM36B-TAP
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYM36B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM36B-TAP can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYM36B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM36B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYM36B-TAP
Rectifiers BYM36B-TAP
Rectifiers 400 Volt 3.0 Amp 65 Amp IFSM

Rectifiers 400 Volt 3.0 Amp 65 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM36B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM36B-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYM36B-TAP
DIODE AVALANCHE 400V 3A SOD64

DIODE AVALANCHE 400V 3A SOD64

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number BYM36B-TAP-ND 1025577-BYM36B-TAP 280-BYM36B-TAP BYM36B-TAP BYM36B-TAP
Product Name Single Diodes Diodes, Rectifiers - Single - BYM36B-TAP 3A 400V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Configuration Single
Life Cycle Stage Active Active
VF 1.6 volts 1.6 volts
VR 400 volts
Unlock Full Specs
to access all available technical data