DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 340 350 360 370 380 390 400 401 402 403 404 405 406 407 408 409 410 411 412 417
Product Name Notes
22V 600W, HIGHLY RELIABLE, TRANS
24V 600W, HIGHLY RELIABLE, TRANS
26V 600W, HIGHLY RELIABLE, TRANS
28V 600W, HIGHLY RELIABLE, TRANS
2A, 200V, FRED HYPERFAST RECTIFI
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount PMDTM
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDE
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount PMDTM
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDE
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount PMDTM
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDE
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount PMDTM
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount PMDTM
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount PMDE
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount PMDE
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 1.4kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 1.6kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 100V QC Terminal D-34
Bridge Rectifier Single Phase Standard 100V Through Hole 2KBB
Bridge Rectifier Single Phase Standard 100V Through Hole D-44
Bridge Rectifier Single Phase Standard 1kV QC Terminal D-34
Bridge Rectifier Single Phase Standard 1kV Through Hole 2KBB
Bridge Rectifier Single Phase Standard 1kV Through Hole D-44
Bridge Rectifier Single Phase Standard 200V QC Terminal D-34
Bridge Rectifier Single Phase Standard 200V Through Hole 2KBB
Bridge Rectifier Single Phase Standard 200V Through Hole D-44
Bridge Rectifier Single Phase Standard 400V QC Terminal D-34
Bridge Rectifier Single Phase Standard 400V Through Hole 2KBB
Bridge Rectifier Single Phase Standard 400V Through Hole D-44
Bridge Rectifier Single Phase Standard 50V QC Terminal D-34
Bridge Rectifier Single Phase Standard 600V QC Terminal D-34
Bridge Rectifier Single Phase Standard 600V Through Hole 2KBB
Bridge Rectifier Single Phase Standard 600V Through Hole D-44
Bridge Rectifier Single Phase Standard 800V QC Terminal D-34
Bridge Rectifier Single Phase Standard 800V Through Hole 2KBB
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MTC
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount
Bridge Rectifier Three Phase Standard 100V QC Terminal D-63
Bridge Rectifier Three Phase Standard 1kV QC Terminal D-63
Bridge Rectifier Three Phase Standard 200V QC Terminal D-63
Bridge Rectifier Three Phase Standard 400V QC Terminal D-63
Bridge Rectifier Three Phase Standard 600V QC Terminal D-63
Bridge Rectifier Three Phase Standard 800V QC Terminal D-63
Bridge Rectifier
DIODE ARR SCHOT 100V 15A TO263AB
DIODE ARR SCHOTT 45V 15A TO263AB
DIODE ARR SCHOTT 60V 15A TO263AB
Diode Array 1 Pair Common Cathode Schottky 100V 150A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 140V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 25V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 25V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 25V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 25V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 35V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 150A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 300A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 50V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 80V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 90V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY GP 200V 15A TO263AB
DIODE ARRAY GP 600V 15A TO263AC
DIODE GEN PURP 100V 2A DO214AC
DIODE GEN PURP 100V 2A DO219AB
DIODE GEN PURP 100V 2A SLIMSMAW
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AC
DIODE GEN PURP 200V 2A DO220AA
DIODE GEN PURP 200V 2A SLIMSMAW
DIODE GEN PURP 600V 2A DO219AB
DIODE GEN PURP 600V 30A TO263AB
Diode Schottky 100V 240A Chassis Mount
Diode Schottky 100V 3.3A Through Hole C-16
DIODE SCHOTTKY 100V 3.5A DPAK
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Diode Schottky 100V 3.5A Surface Mount TO-252, (D-Pak)
DIODE SCHOTTKY 100V 3.5A TO252AA
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 100V 3A Through Hole TO-247AC
Diode Schottky 150V 240A Chassis Mount
Diode Schottky 15V 240A Chassis Mount
DIODE SCHOTTKY 15V 3A DO214AB
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 240A Chassis Mount
Diode Schottky 30V 3.3A Through Hole C-16
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)
Diode Schottky 30V 3.5A Surface Mount TO-252, (D-Pak)
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)
Diode Schottky 40V 3.3A Through Hole C-16
DIODE SCHOTTKY 40V 3.5A DPAK
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
Diode Schottky 40V 3.5A Surface Mount TO-252, (D-Pak)
DIODE SCHOTTKY 40V 3.5A TO252AA
DIODE SCHOTTKY 40V 3A DO214AC
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 45V 240A Chassis Mount
Diode Schottky 50V 3.3A Through Hole C-16
Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)
Diode Schottky 60V 3.3A Through Hole C-16
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)
Diode Schottky 60V 3.5A Surface Mount TO-252, (D-Pak)
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 90V 3.3A Through Hole C-16
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 1000V 25A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 30A Through Hole TO-247AC Modified
Diode Standard 1000V 30A Through Hole TO-247AC
Diode Standard 1000V 320A Stud Mount DO-205AB (DO-9)
Diode Standard 100V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STANDARD 100V 2A DO214AC
DIODE STANDARD 100V 2A DO219AB
DIODE STANDARD 100V 2A SLIMSMAW
Diode Standard 100V 2A Surface Mount DO-214AA (SMBJ)
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)
Diode Standard 100V 2A Surface Mount DO-219AB (SMF)
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)
Diode Standard 100V 2A Surface Mount DO-221AC (SlimSMA)
Diode Standard 100V 2A Surface Mount SlimSMAW (DO-221AD)
Diode Standard 1200V 24A Surface Mount TO-263AB (D²PAK)
Diode Standard 1200V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 1200V 25A Surface Mount TO-263AB (D²PAK)
DIODE STANDARD 1200V 25A TO263AB
Diode Standard 1200V 30A Through Hole TO-220AC
Diode Standard 1200V 30A Through Hole TO-247AC Modified
Diode Standard 1200V 30A Through Hole TO-247AC
DIODE STANDARD 1200V 30A TO263AB
Diode Standard 1200V 320A Stud Mount DO-205AB (DO-9)
Diode Standard 1200V 35A Through Hole TO-247AD (TO-3P)
Diode Standard 1200V 35A Through Hole TO-247AD
Diode Standard 200V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STANDARD 200V 2A DFN3820A
DIODE STANDARD 200V 2A DO214AA
DIODE STANDARD 200V 2A DO214AC
DIODE STANDARD 200V 2A DO220AA
DIODE STANDARD 200V 2A SLIMSMAW
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMBJ)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-219AB (SMF)
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)
Diode Standard 200V 2A Surface Mount DO-221AC (SlimSMA)
Diode Standard 200V 2A Surface Mount SlimSMAW (DO-221AD)
Diode Standard 200V 30A Through Hole TO-247AC Modified
Diode Standard 300V 300A Stud Mount DO-205AB (DO-9)
Diode Standard 300V 30A Through Hole TO-247AC Modified
Diode Standard 30A Through Hole TO-220AC
Diode Standard 400V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 300A Stud Mount DO-205AB (DO-9)
Diode Standard 400V 30A Through Hole TO-247AC Modified
Diode Standard 400V 30A Through Hole TO-247AC
Diode Standard 600V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STANDARD 600V 2A DO219AB
Diode Standard 600V 2A Surface Mount DO-219AB (SMF)
Diode Standard 600V 300A Stud Mount DO-205AB (DO-9)
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 30A Through Hole TO-220-2 Full Pack
Diode Standard 600V 30A Through Hole TO-220AC
Diode Standard 600V 30A Through Hole TO-247AC Modified
Diode Standard 600V 30A Through Hole TO-247AC
Diode Standard 600V 30A Through Hole TO-247AD
Diode Standard 600V 30A Through Hole TO-262-3
Diode Standard 600V 30A Through Hole TO-262AA
DIODE STANDARD 600V 30A TO263AB
Diode Standard 600V 320A Stud Mount DO-205AB (DO-9)
Diode Standard 600V 320A Stud Mount DO-205AB, DO-9
Diode Standard 600V 35A Through Hole TO-247AD (TO-3P)
Diode Standard 600V 35A Through Hole TO-247AD
Diode Standard 60V 320A Stud Mount DO-205AB (DO-9)
Diode Standard 800V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 800V 25A Surface Mount TO-263AB (D²PAK)
Diode Standard 800V 320A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 1000V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 1000V 320A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 100V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 1200V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 1200V 320A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 200V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 200V 30A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 400V 300A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 600V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 300A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 600V 320A Stud Mount DO-205AB (DO-9)
Diode Standard, Reverse Polarity 800V 25A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 800V 320A Stud Mount DO-205AB (DO-9)
TVS DIODE 22VWM 35.5VC PMDE
TVS DIODE 24VWM 38.9VC PMDE
TVS DIODE 26VWM 42.1VC PMDE
TVS DIODE 30VWM 48.4VC PMDE
TVS DIODE 30VWM 48.4VC SMBP
TVS DIODE 33VWM 53.3VC PMDE
VS-2EFH02-M3/SOD123F L/SOD2

<< Prev Next >>