Diode Standard 100V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 100V 25A DO203AA
STANDARD DIODE, 25A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 112-VS-25F10-ND | VS-25F10 | VS-25F10 | 07B3962 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 25A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-203AA | |||
| Life Cycle Stage | Active |