Diode Standard 400V 25A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 25A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:356A RoHS Compliant: Yes
DIODE GEN PURP 400V 25A DO203AA
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 2279337 | 25F40-ND | VS-25F40 | 07B3965 | VS-25F40 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Standard Diode, 25A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-4 | DO-203AA | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) |