Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763106-VS-30CTQ040PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-30CTQ040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-30CTQ040HN3; SBR30A45CT; SBR30A40CT; ;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 15A TO220-3 Product overview: VS-30CTQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ040PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 40V 15A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 763106-VS-30CTQ040PBF | 286-VS-30CTQ040PBF | 30CTQ040PBF-ND | VS-30CTQ040PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-30CTQ040PBF | 40V 15A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6200 volts | 0.6200 volts | ||
| VR | 40 volts | |||
| IR | 2 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |