Manufacturer: Vishay
Win Source Part Number: 938786-VS-2EGH02HM3_
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2EGH02
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Switching 200V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: VS-2EGH02HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EGH02HM3_A/I
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 200V 2A DO214AA
DIODE STANDARD 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 938786-VS-2EGH02HM3_A/I | 280-VS-2EGH02HM3_A/I | 112-VS-2EGH02HM3_A/ITR-ND | VS-2EGH02HM3_A/I | VS-2EGH02HM3_A/I |
| Product Name | Diodes, Rectifiers - Single - VS-2EGH02HM3_A/I | Automotive 200V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 200 V 2A Surface Mount DO-214AA (SMB) | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |