Diode Standard, Reverse Polarity 600V 25A Chassis, Stud Mount DO-203AA (DO-4)
Rectifier Diode, 1 Phase, 1 Element, 25A, 600V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25FR60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-25FR60 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761993-VS-25FR60
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 25A
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS_25FR60
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 78A
Voltage - DC Reverse (Vr) (Maximum): 600V
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 25A DO203AA
STANDARD DIODE, 25A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 25FR60-ND | 2085-VS-25FR60 | 761993-VS-25FR60 | 4689607 | VS-25FR60 | VS-25FR60 | 07B3960 |
| Product Name | Single Diodes | 25A 600V Diode and Rectifier | Diodes, Rectifiers - Single - VS-25FR60 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 25A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |||
| Package | Bulk | Do-4 | DO-203AA | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 25 amps | ||||||
| Diode Type | Standard, Reverse Polarity |