Vishay Intertechnology, Inc. Schottky 60V 2A Diode and Rectifier VS-21DQ06

Description
DIODE SCHOTTKY 60V 2A DO204AL Product overview: VS-21DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A DO204AL Product overview: VS-21DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-VS-21DQ06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-VS-21DQ06
Schottky 60V 2A Diode and Rectifier 280-VS-21DQ06
DIODE SCHOTTKY 60V 2A DO204AL Product overview: VS-21DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ06 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO204AL Product overview: VS-21DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 21DQ06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
21DQ06-ND
Single Diodes 21DQ06-ND
Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-21DQ06 - 1003126-VS-21DQ06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-21DQ06
1003126-VS-21DQ06
Diodes, Rectifiers - Single - VS-21DQ06 1003126-VS-21DQ06
Manufacturer: Vishay Win Source Part Number: 1003126-VS-21DQ06 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003126-VS-21DQ06
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-21DQ06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-21DQ06
Discrete Semiconductor Products - Diodes - Rectifiers VS-21DQ06
DIODE SCHOTTKY 60V 2A DO204AL

DIODE SCHOTTKY 60V 2A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-21DQ06 21DQ06-ND 1003126-VS-21DQ06 VS-21DQ06
Product Name Schottky 60V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-21DQ06 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-41; DO-204AL (DO-41)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
Schottky Diodes & Rectifiers - 508305 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details