Diode Standard, Reverse Polarity 600V 300A Stud Mount DO-205AB (DO-9)
STANDARD DIODE, 300A, 600V DO-205AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:6.85kA RoHS Compliant: Yes
DIODE GP REV 600V 300A DO205AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 300UR60A-ND | 09F6824 | VS-300UR60A |
| Product Name | Single Diodes | Standard Diode, 300A, 600V Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) |