DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
402
403
404
405
406
407
408
409
410
411
412
413
414
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount PMDE | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount PMDTM | |
| 10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDTM | |
| 103V Clamp 1.9A Ipp Tvs Diode Surface Mount PMDE | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount PMDE | |
| 11.4V Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 113V Clamp 1.7A Ipp Tvs Diode Surface Mount PMDE | |
| 12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 14.7V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount SMD1006 | |
| 17V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount SMD1006 | |
| 18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 5A, 200V, FRED HYPERFAST RECTIFI | |
| 6V 600W, HIGHLY RELIABLE, TRANSI | |
| 87.1V Clamp 2.2A Ipp Tvs Diode Surface Mount PMDE | |
| 9.15V Clamp 2.9A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402 | |
| 9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDE | |
| 9.5V Clamp 4.75A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402 | |
| 93.6V Clamp 2.1A Ipp Tvs Diode Surface Mount PMDE | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 12-MTP Pressfit | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MTK | |
| Bridge Rectifier Three Phase Standard 1kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K | |
| Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 60A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 100V 3A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3 | |
| Diode Array 2 Independent Standard 200V 3A Surface Mount 8-PowerTDFN | |
| DIODE ARRAY GP 200V 3A FLATPAK | |
| DIODE ARRAY SCHOT 100V 3.5A DPAK | |
| DIODE ARRAY SCHOTT 30V 3.5A DPAK | |
| DIODE ARRAY SCHOTT 60V 3.5A DPAK | |
| DIODE GEN PURP 100V 6A TO277A | |
| DIODE GEN PURP 600V 6A D-PAK | |
| DIODE SCHOTTKY 100V 5.5A DPAK | |
| Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA) | |
| DIODE SCHOTTKY 100V 5.5A TO252AA | |
| Diode Schottky 100V 5A Through Hole DO-204AR | |
| Diode Schottky 15V 65A Through Hole TO-247AC | |
| Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 35V 6A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 35V 6A Through Hole TO-220AC | |
| Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 40V 6A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 40V 6A Through Hole TO-220AC | |
| Diode Schottky 45V 6A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 45V 6A Through Hole TO-220AC | |
| DIODE SCHOTTKY 45V 6A TO263AB | |
| DIODE SCHOTTKY 60V 5.5A DPAK | |
| Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA) | |
| DIODE SCHOTTKY 60V 5.5A TO252AA | |
| Diode Schottky 60V 5A Through Hole DO-204AR | |
| Diode Schottky 80V 5A Through Hole DO-204AR | |
| Diode Standard 1000V 60A Through Hole TO-247AC Modified | |
| Diode Standard 1000V 60A Through Hole TO-247AC | |
| Diode Standard 1000V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1000V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 100V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 100V 6A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 100V 6A TO277A | |
| Diode Standard 100V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1200V 50A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1200V 60A Through Hole TO-247AC Modified | |
| Diode Standard 1200V 60A Through Hole TO-247AC | |
| Diode Standard 1200V 65A Through Hole TO-247AD (TO-3P) | |
| Diode Standard 1200V 65A Through Hole TO-247AD | |
| Diode Standard 1200V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1200V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1400V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1600V 60A Through Hole TO-247AC Modified | |
| Diode Standard 1600V 65A Through Hole TO-247AD (TO-3P) | |
| Diode Standard 1600V 65A Through Hole TO-247AD | |
| Diode Standard 1600V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| DIODE STANDARD 200V 5A DFN3820A | |
| Diode Standard 200V 60A Through Hole TO-247AC Modified | |
| Diode Standard 200V 60A Through Hole TO-247AC | |
| Diode Standard 200V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 6A Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 300V 60A Through Hole TO-247AC | |
| Diode Standard 300V 60A Through Hole TO-247AD | |
| Diode Standard 300V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 400V 60A Through Hole TO-247AC Modified | |
| Diode Standard 400V 60A Through Hole TO-247AC | |
| Diode Standard 400V 60A Through Hole TO-247AD | |
| Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 600V 60A Through Hole TO-247AC Modified | |
| Diode Standard 600V 60A Through Hole TO-247AC | |
| Diode Standard 600V 60A Through Hole TO-247AD | |
| Diode Standard 600V 65A Through Hole TO-247AD (TO-3P) | |
| Diode Standard 600V 65A Through Hole TO-247AD | |
| Diode Standard 600V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 6A Surface Mount SlimDPAK | |
| Diode Standard 600V 6A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 6A TO252AA | |
| DIODE STANDARD 600V 6A TO277A | |
| Diode Standard 600V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 800V 60A Through Hole TO-247AC Modified | |
| Diode Standard 800V 65A Through Hole TO-247AD | |
| Diode Standard 800V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1000V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 1000V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 100V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 100V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1200V 50A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1200V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 1200V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1400V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1600V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 200V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 200V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 300V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 400V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 400V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 600V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 600V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 800V 50A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 800V 6A Chassis, Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 800V 70A Chassis, Stud Mount DO-203AB (DO-5) | |
| RECTIFIER, FRED, 2X3A, 200V, HYP | |
| RECTIFIER, FRED, 6A, 200V, HYPER | |
| TVS DIODE 54VWM 87.1VC PMDE | |
| TVS DIODE 58VWM 93.6VC PMDE | |
| TVS DIODE 5VWM 10.5VC SMBP | |
| TVS DIODE 5VWM 9.2VC PMDE | |
| TVS DIODE 6.5VWM 11.2VC PMDE | |
| TVS DIODE 64VWM 103VC PMDE | |
| TVS DIODE 6VWM 10.3VC PMDE | |
| TVS DIODE 70VWM 113VC PMDE |
| << Prev | Next >> |