Diode Array 1 Pair Common Cathode Schottky 300V 15A Through Hole TO-247-3
Rectifier Diode, 1 Phase, 2 Element, 15A, 300V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-30CPH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CPH03-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902890-VS-30CPH03-N3
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Schottky 300 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 30CPH03
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 2x15A 300V Ultrafast 40ns FRED Pt
DIODE ARR SCHOT 300V 15A TO247AC
DIODE ARRAY SCHOTTKY 300V TO247
RECTIFIER, 300V, 2X 15A, ULTRAFAST, 40NS, THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes |
| Product Number | 112-VS-30CPH03-N3-ND | 2085-VS-30CPH03-N3 | 902890-VS-30CPH03-N3 | VS-30CPH03-N3 | VS-30CPH03-N3 | VS-30CPH03-N3 | 131537869 |
| Product Name | Diode Arrays | 15A 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-30CPH03-N3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | ||||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247AC | TO-247AC | TO-247 | TO-247; TO-247-3 | |
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps |