Vishay Precision Group Diodes, Rectifiers - Arrays - VS-220CNQ030PBF VS-220CNQ030PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761824-VS-220CNQ030P BF Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: TO-244AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 110A Family Name: VS-220CNQ030 Categories: Discrete Semiconductor Products Manufacturer Package: TO-244 Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 110A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 220CNQ030; 444CMQ035-G440CNQ030 ; ; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761824-VS-220CNQ030P BF Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: TO-244AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 110A Family Name: VS-220CNQ030 Categories: Discrete Semiconductor Products Manufacturer Package: TO-244 Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 110A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 220CNQ030; 444CMQ035-G440CNQ030 ; ; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-220CNQ030PBF - 761824-VS-220CNQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-220CNQ030PBF
761824-VS-220CNQ030PBF
Diodes, Rectifiers - Arrays - VS-220CNQ030PBF 761824-VS-220CNQ030PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761824-VS-220CNQ030P BF Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: TO-244AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 110A Family Name: VS-220CNQ030 Categories: Discrete Semiconductor Products Manufacturer Package: TO-244 Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 110A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 220CNQ030; 444CMQ035-G440CNQ030 ; ; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761824-VS-220CNQ030PBF
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10mA @ 30V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 110A
Family Name: VS-220CNQ030
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 110A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 220CNQ030; 444CMQ035-G440CNQ030; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 112-VS-220CNQ030PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount TO-244AB

Buy Now Datasheet
Schottky Diode and Rectifier - 280-VS-220CNQ030PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-VS-220CNQ030PBF
Schottky Diode and Rectifier 280-VS-220CNQ030PBF
Schottky Diodes & Rectifiers 220 Amp 30 Volt Product overview: VS-220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-220CNQ030PBF can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 220 Amp 30 Volt Product overview: VS-220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-220CNQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode 220A To-244; Repetitive Peak Reverse Voltage Vishay - 88K8063 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 220A To-244; Repetitive Peak Reverse Voltage Vishay
88K8063
Schottky Rectifier, Common Cathode 220A To-244; Repetitive Peak Reverse Voltage Vishay 88K8063
SCHOTTKY RECTIFIER, COMMON CATHODE 220A TO-244; Repetitive Peak Reverse Voltage:30V; Average Forward Current:220A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins; Forward Voltage Max:410mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 220A TO-244; Repetitive Peak Reverse Voltage:30V; Average Forward Current:220A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins; Forward Voltage Max:410mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-220CNQ030PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-220CNQ030PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-220CNQ030PBF
DIODE MOD SCHOT 30V 110A TO244AB

DIODE MOD SCHOT 30V 110A TO244AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-220CNQ030PBF
Schottky Diodes & Rectifiers VS-220CNQ030PBF
Schottky Diodes & Rectifiers 220 Amp 30 Volt

Schottky Diodes & Rectifiers 220 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 761824-VS-220CNQ030PBF 112-VS-220CNQ030PBF-ND 280-VS-220CNQ030PBF 88K8063 VS-220CNQ030PBF VS-220CNQ030PBF
Product Name Diodes, Rectifiers - Arrays - VS-220CNQ030PBF Diode Arrays Schottky Diode and Rectifier Schottky Rectifier, Common Cathode 220A To-244; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.4900 volts 0.4100 volts 0.4900 volts
VR 30 volts
IR 10 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers