Vishay Precision Group Bridge Rectifiers VS-26MT140

Description
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 26MT140-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
26MT140-ND
Bridge Rectifiers 26MT140-ND
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63

Bridge Rectifier Three Phase Standard 1.4kV QC Terminal D-63

Buy Now Datasheet
25A 1400V Diode and Rectifier - 299-VS-26MT140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A 1400V Diode and Rectifier
299-VS-26MT140
25A 1400V Diode and Rectifier 299-VS-26MT140
Bridge Rectifier Diode, 3 Phase, 25A, 1400V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-26MT140 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MT140 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 3 Phase, 25A, 1400V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-26MT140 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MT140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - VS-26MT140 - 847806-VS-26MT140 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-26MT140
847806-VS-26MT140
Bridge Rectifiers - VS-26MT140 847806-VS-26MT140
Manufacturer: Vishay Win Source Part Number: 847806-VS-26MT140 Features: Bridge Rectifier 1.4 kV Package: Bulk Family Name: 26MT140 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *26MT140, 26MT140, VS-26MT140-ND, VS26MT140, VS26MT140-ND

Manufacturer: Vishay
Win Source Part Number: 847806-VS-26MT140
Features: Bridge Rectifier 1.4 kV
Package: Bulk
Family Name: 26MT140
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *26MT140, 26MT140, VS-26MT140-ND, VS26MT140, VS26MT140-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-26MT140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-26MT140
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-26MT140
BRIDGE RECT 3P 1.4KV 25A D-63

BRIDGE RECT 3P 1.4KV 25A D-63

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-26MT140
Bridge Rectifiers VS-26MT140
Bridge Rectifiers 1400 Volt 25 Amp

Bridge Rectifiers 1400 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 26MT140-ND 299-VS-26MT140 847806-VS-26MT140 VS-26MT140 VS-26MT140
Product Name Bridge Rectifiers 25A 1400V Diode and Rectifier Bridge Rectifiers - VS-26MT140 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 5-Square, D-63 Bulk D-34A
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Rail/Tube
RoHS Compliant RoHS
View Details
2 suppliers