Vishay Intertechnology, Inc. Schottky 30V 3.5A DPAK Diode and Rectifier VS-30WQ03FNTRLPBF

Description
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ03FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3.5A DPAK Diode and Rectifier
280-VS-30WQ03FNTRLPBF
Schottky 30V 3.5A DPAK Diode and Rectifier 280-VS-30WQ03FNTRLPBF
DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3.5A DPAK Product overview: VS-30WQ03FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ03FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-30WQ03FNTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 30V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-30WQ03FNTRLPBF - 855601-VS-30WQ03FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ03FNTRLPBF
855601-VS-30WQ03FNTRLPBF
Diodes, Rectifiers - Single - VS-30WQ03FNTRLPBF 855601-VS-30WQ03FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 855601-VS-30WQ03FNTR LPBF Features: Diode 30 V Package: Reel - TR Part Status: Obsolete Family Name: 30WQ03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 855601-VS-30WQ03FNTRLPBF
Features: Diode 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 30WQ03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ03FNTRLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ03FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ03FNTRLPBF
DIODE SCHOTTKY 30V 3.5A DPAK

DIODE SCHOTTKY 30V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-30WQ03FNTRLPBF VS-30WQ03FNTRLPBF-ND 855601-VS-30WQ03FNTRLPBF VS-30WQ03FNTRLPBF
Product Name Schottky 30V 3.5A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-30WQ03FNTRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS1KW16KA-1 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
30V 200MA Diode and Rectifier - 280-BAT54QCZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers