DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 340 350 360 370 380 390 397 398 399 400 401 402 403 404 405 406 407 408 409 410 417
Product Name Notes
162V Clamp 1.2A Ipp Tvs Diode Surface Mount PMDE
27V Clamp 650mA Ipp Tvs Diode Surface Mount DFN1006-2B
27V Clamp 700mA Ipp Tvs Diode Surface Mount DFN1006-2A
33V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V, 50V Clamp 6A (8/20µs), 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
59V Clamp 300mA Ipp Tvs Diode Surface Mount DFN1006-2B
85V Clamp 300mA Ipp Tvs Diode Surface Mount DFN1006-2A
Bridge Rectifier Single Phase Avalanche 250V Through Hole VJ
Bridge Rectifier Single Phase Standard 200V Through Hole VJ
Bridge Rectifier Single Phase Standard 400V Through Hole VJ
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 12-MTP Pressfit
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Bridge Rectifier Three Phase Standard 1kV Chassis Mount MT-K
DIODE ARR SCHOT 100V 30A TO2623
DIODE ARR SCHOTT 150V 5A TO263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY GP 100V 5A TO277A
DIODE ARRAY GP 200V 10A DPAK
DIODE ARRAY GP 200V 5A TO277A
DIODE GEN PURP 1.2KV 10A TO263AB
DIODE SCHOTTK 100V 100A POWERTAB
Diode Schottky 100V 100A Chassis Mount PowIRtab™
DIODE SCHOTTKY 100V 1A DO214AA
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 20A Through Hole TO-262AA
Diode Schottky 100V 30A Through Hole TO-262AA
Diode Schottky 120V 20A Through Hole TO-262AA
Diode Schottky 120V 30A Through Hole TO-262AA
Diode Schottky 150V 10A Through Hole TO-262AA
Diode Schottky 150V 20A Through Hole TO-262AA
DIODE SCHOTTKY 15V 100A POWERTAB
DIODE SCHOTTKY 15V 100A POWIRTAB
DIODE SCHOTTKY 15V 1A DO214AA
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 5A Through Hole TO-262AA
Diode Schottky 30V 100A Chassis Mount PowIRtab™
DIODE SCHOTTKY 30V 100A POWERTAB
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 40V 1A DO214AA
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 45V 100A Chassis Mount PowIRtab™
DIODE SCHOTTKY 45V 100A POWERTAB
Diode Schottky 60V 10A Through Hole TO-262AA
Diode Schottky 60V 15A Through Hole TO-262AA
DIODE SCHOTTKY 60V 1A DO214AA
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 7.5A Through Hole TO-262AA
Diode Schottky 80V 10A Through Hole TO-262AA
Diode Schottky 80V 20A Through Hole TO-262AA
Diode Schottky 80V 30A Through Hole TO-262AA
Diode Standard 1000V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 10A Through Hole TO-220-2 Full Pack
Diode Standard 1000V 10A Through Hole TO-220AC Full Pack
Diode Standard 1000V 10A Through Hole TO-220AC
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack
Diode Standard 1200V 10A Through Hole TO-220AC Full Pack
Diode Standard 1200V 10A Through Hole TO-220AC
DIODE STANDARD 1200V 10A TO263AB
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 10A Through Hole TO-220-2 Full Pack
Diode Standard 200V 10A Through Hole TO-220AC Full Pack
Diode Standard 200V 10A Through Hole TO-220AC
Diode Standard 400V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 10A Through Hole TO-220-2 Full Pack
Diode Standard 400V 10A Through Hole TO-220AC
Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 10A Through Hole TO-220-2 Full Pack
Diode Standard 600V 10A Through Hole TO-220AC Full Pack
Diode Standard 600V 10A Through Hole TO-220AC
DIODE, ESD, RAIL TO RAIL PROTECT
RECTIFIER, FRED, 10A, 200V, HYPE
RECTIFIER, FRED, 2X5A, 200V, HYP
TVS DIODE 100VWM 162VC PMDE
TVS DIODE 16VWM 26.5VWM SOD323
TVS DIODE 16VWM 33VC SOD323
TVS DIODE 26.5VWM 50VC SOD323
TVS DIODE 26.5VWM 50VC SOT323
TVS DIODE 33VWM 57VC SOD323
TVS DIODE 36VWM 71VC SOT23-3
TVS DIODE 36VWM 71VC SOT233
Zener Diode 10.19V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 10.45V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 10.78V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 10V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 11.1V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 11.42V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 11.75V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 11V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 12.43V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 12.88V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 12V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 13.33V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 13.79V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 13V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 14.26V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 14.72V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 15.19V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 15.65V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 15V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 16.1V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 16.64V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 16V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 17.26V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 17.88V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 18.49V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 18V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 19.11V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 19.73V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.43V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.4V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.53V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.65V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.7V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.8V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 2.96V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 20.22V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 20.64V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 20.68V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 20V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 21.63V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 22.08V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 22.62V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 22V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 23.19V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 23.72V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 24.09V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 24.85V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 24.89V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 24V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 25.62V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 26.29V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 26.97V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 27.69V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 27V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 28.42V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 29.09V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 29.77V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.12V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.27V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.3V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.43V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.58V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.6V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.72V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.88V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3.9V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 30.45V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 30V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 31.1V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 31.7V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 32.3V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 32.97V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 33.64V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 33V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 34.27V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 34.89V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 35.58V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 36.28V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 36.93V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 36V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 37.58V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 38.33V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 39.13V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 39.87V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 39V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 3V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.03V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.17V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.3V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.44V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.56V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.68V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.7V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.81V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 4.94V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 42.5V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 46.5V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.07V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.1V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.23V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.42V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.59V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.6V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.76V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 5.94V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 51V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 56.5V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.12V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.28V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.2V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.46V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.84V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 6.8V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.04V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.26V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.48V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.5V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.73V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 7.99V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 8.24V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 8.2V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 8.51V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 8.76V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 9.07V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 9.1V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 9.36V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 9.66V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode 9.95V 500mW Surface Mount SOD-80 QuadroMELF
Zener Diode Array 1 Pair Common Anode 6.8V 150mW VMD3

<< Prev Next >>