Rectifier Diode, 1 Phase, 2 Element, 15A, 400V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-30CPU04-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30CPU04-N3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
Win Source Part Number: 1104178-VS-30CPU04-N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 15 A
Reverse Recovery Time (trr): 46 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Alternative Parts (Cross-Reference): VS-30CPH03PBF; 30CPH03PBF; VS-60CPH03PBF; APT15D40BCTG; APT60S20B2CTG; STTH50W03CWVS30CPU04
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-30CPU04-N3GI-ND,V
Base Product Number: 30CPU04
Rectifiers 2x15A 400V Ultrafast 36ns FRED Pt
DIODE ARRAY GP 400V 15A TO247AC
DIODE ARRAY GP 400V 15A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 2085-VS-30CPU04-N3 | 112-VS-30CPU04-N3-ND | 1104178-VS-30CPU04-N3 | VS-30CPU04-N3 | VS-30CPU04-N3 | VS-30CPU04-N3 |
| Product Name | 15A 400V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247AC | TO-247 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |