Vishay Intertechnology, Inc. 35V 15A TO220 Diode and Rectifier VS-30CTQ035PBF

Description
DIODE ARR SCHOTT 35V 15A TO220-3 Product overview: VS-30CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 35V 15A TO220-3 Product overview: VS-30CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 15A TO220 Diode and Rectifier
286-VS-30CTQ035PBF
35V 15A TO220 Diode and Rectifier 286-VS-30CTQ035PBF
DIODE ARR SCHOTT 35V 15A TO220-3 Product overview: VS-30CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ035PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 15A TO220-3 Product overview: VS-30CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ035PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ035PBF - 1004883-VS-30CTQ035PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ035PBF
1004883-VS-30CTQ035PBF
Diodes, Rectifiers - Arrays - VS-30CTQ035PBF 1004883-VS-30CTQ035PBF
Manufacturer: Vishay Win Source Part Number: 1004883-VS-30CTQ035P BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 2mA @ 35V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1004883-VS-30CTQ035PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 30CTQ035PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTQ035PBF-ND
Diode Arrays 30CTQ035PBF-ND
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ035PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ035PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ035PBF
DIODE ARR SCHOTT 35V 15A TO220-3

DIODE ARR SCHOTT 35V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-30CTQ035PBF 1004883-VS-30CTQ035PBF 30CTQ035PBF-ND VS-30CTQ035PBF
Product Name 35V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CTQ035PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers