Vishay Precision Group Single Diodes VS-30BQ015-M3/9AT

Description
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30BQ015-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-30BQ015-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VS-30BQ015-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
4 A 15 V Diode and Rectifier - 280-VS-30BQ015-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 15 V Diode and Rectifier
280-VS-30BQ015-M3/9AT
4 A 15 V Diode and Rectifier 280-VS-30BQ015-M3/9AT
DIODE 4 A, 15 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, SIMILAR TO DO-214AB, 2 PIN, Rectifier Diode Product overview: VS-30BQ015-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 15 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015-M3/9A T can be used for catalog matching and distributor lookup.

DIODE 4 A, 15 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, SIMILAR TO DO-214AB, 2 PIN, Rectifier Diode Product overview: VS-30BQ015-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 15 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30BQ015-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 5431623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431623
Schottky Diodes & Rectifiers 5431623
30BQ015PBF

30BQ015PBF

Supplier's Site
Schottky Diodes & Rectifiers - 5431623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431623P
Schottky Diodes & Rectifiers 5431623P
30BQ015PBF

30BQ015PBF

Supplier's Site
Schottky Diodes & Rectifiers - 1652282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652282
Schottky Diodes & Rectifiers 1652282
30BQ015PBF

30BQ015PBF

Supplier's Site
Diodes, Rectifiers - Single - VS-30BQ015-M3/9AT - 902889-VS-30BQ015-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30BQ015-M3/9AT
902889-VS-30BQ015-M3/9AT
Diodes, Rectifiers - Single - VS-30BQ015-M3/9AT 902889-VS-30BQ015-M3/9AT
Manufacturer: Vishay Win Source Part Number: 902889-VS-30BQ015-M3 /9AT Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: 30BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-30BQ015-M3/9AT-ND , VS30BQ015M39AT, VS-30BQ015-M3/9ATGIT R, VS-30BQ015-M3/9ATGID KR, VS-30BQ015-M3/9ATGIC T

Manufacturer: Vishay
Win Source Part Number: 902889-VS-30BQ015-M3/9AT
Features: Diode Schottky 15 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30BQ015
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-30BQ015-M3/9AT-ND, VS30BQ015M39AT, VS-30BQ015-M3/9ATGITR, VS-30BQ015-M3/9ATGIDKR, VS-30BQ015-M3/9ATGICT

Buy Now Datasheet
Schottky Rectifier, 3A, 15V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 98Y2529 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 15V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
98Y2529
Schottky Rectifier, 3A, 15V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 98Y2529
SCHOTTKY RECTIFIER, 3A, 15V, DO-214AB; Repetitive Peak Reverse Voltage:15V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:350mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 15V, DO-214AB; Repetitive Peak Reverse Voltage:15V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:350mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Scotty Rectifier, 3A, 15V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC2617 - Newark, An Avnet Company
Chicago, IL, United States
Scotty Rectifier, 3A, 15V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
06AC2617
Scotty Rectifier, 3A, 15V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 06AC2617
SCOTTY RECTIFIER, 3A, 15V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Product Range:- RoHS Compliant: Yes

SCOTTY RECTIFIER, 3A, 15V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30BQ015-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30BQ015-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30BQ015-M3/9AT
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Supplier's Site
Single Diodes VS-30BQ015-M3/9AT
DIODE SCHOTTKY 15V 3A DO214AB

DIODE SCHOTTKY 15V 3A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30BQ015-M3/9AT
Schottky Diodes & Rectifiers VS-30BQ015-M3/9AT
Schottky Diodes & Rectifiers 3A 15V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 3A 15V Single Die Schottky Rectifier

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-30BQ015-M3/9AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-30BQ015-M3/9AT
Diodes >> Schottky Barrier Diodes (SBD) VS-30BQ015-M3/9AT
15V 350mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

15V 350mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number VS-30BQ015-M3/9ATGITR-ND 280-VS-30BQ015-M3/9AT 5431623 5431623P 902889-VS-30BQ015-M3/9AT 98Y2529 06AC2617 VS-30BQ015-M3/9AT VS-30BQ015-M3/9AT VS-30BQ015-M3/9AT VS-30BQ015-M3/9AT
Product Name Single Diodes 4 A 15 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-30BQ015-M3/9AT Schottky Rectifier, 3A, 15V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Scotty Rectifier, 3A, 15V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 125 C (-67 to 257 F)
Package Tape and Reel Do-214ab (smc) DO-214AB (SMC) DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB, SMC DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data