Win Source Part Number: 1104174-VS-2EFH02-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): ES2BA-13-F; ESH2PB-M3/84A; ES2B-13-F; VS-2EJH02-M3/6A; VS-2EMH01HM3/5AT; ES2DA-13-FVS-2EFH02-
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-2EFH02-M3/IGICT,1
Base Product Number: 2EFH02
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN Product overview: VS-2EFH02-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EFH02-M3/I can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-219AB (SMF)
Diode Standard 200V 2A Surface Mount DO-219AB (SMF)
Diode Standard 200V 2A Surface Mount DO-219AB (SMF)
Rectifiers Hypfst Rect 2A 200V
DIODE GEN PURP 200V 2A DO219AB
DIODE GEN PURP 200V 2A DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1104174-VS-2EFH02-M3/I | 280-VS-2EFH02-M3/I | 112-VS-2EFH02-M3/ICT-ND | VS-2EFH02-M3/I | VS-2EFH02-M3/I | VS-2EFH02-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2A 200V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0020 mA | 0.0020 mA | ||||
| trr | 25 ns |