Vishay VS-25FR100 Diode
Vishay VS-25FR100 Diode
Vishay VS-25FR100 Diode
Diode Standard, Reverse Polarity 1000V 25A Chassis, Stud Mount DO-203AA (DO-4)
DIODE, STANDARD, 25A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):25A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 1KV 25A DO203AA
DIODE, STANDARD, 25A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:25A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 7003716P | 7003716 | 112-VS-25FR100-ND | 39136305 | VS-25FR100 | VS-25FR100 | 09J2441 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 25A, 1000V; Repetitive Peak Reverse Voltage Vishay |
| Package | DO-203AA | Do-4 | DO-4; DO-4 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |