Vishay Precision Group Diode Arrays VS-30CTQ060-1-M3

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-30CTQ060-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-VS-30CTQ060-1-M3
Schottky 60V Diode and Rectifier 280-VS-30CTQ060-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ060-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ060-1-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-262AA, Product overview: VS-30CTQ060-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ060-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Dual, 60V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4230 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 60V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4230
Schottky Rectifier, Dual, 60V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4230
SCHOTTKY RECTIFIER, DUAL, 60V, TO-262AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262AA; No. of Pins:3Pins; Forward Voltage VF Max:820mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 60V, TO-262AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262AA; No. of Pins:3Pins; Forward Voltage VF Max:820mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30CTQ060-1-M3
Schottky Diodes & Rectifiers VS-30CTQ060-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ060-1-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ060-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ060-1-M3
DIODE ARR SCHOTT 60V 15A TO262-3

DIODE ARR SCHOTT 60V 15A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-30CTQ060-1-M3-ND 280-VS-30CTQ060-1-M3 65AC4230 VS-30CTQ060-1-M3 VS-30CTQ060-1-M3
Product Name Diode Arrays Schottky 60V Diode and Rectifier Schottky Rectifier, Dual, 60V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA TO-262AA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers