Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762034-VS-26MB80A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: VS-26MB80A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 800V
Alternative Parts (Cross-Reference): GBPC3508M B0; GBPC3510M B0; GBPC2510M; ;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Rectifier Bridge Diode Single 800V 25A 4-Pin Case D-34 Product overview: VS-26MB80A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MB80A can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V QC Terminal D-34
Vishay VS-26MB80A Bridge Rectifier
BRIDGE RECT 1PHASE 800V 25A D-34
Bridge Rectifiers 800 Volt 25 Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 762034-VS-26MB80A | 299-VS-26MB80A | 26MB80A-ND | 2278665 | VS-26MB80A | VS-26MB80A |
| Product Name | Bridge Rectifiers - VS-26MB80A | 800V 25A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| IR | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | 4-Square, D-34 | D 34 | D-34 |