Vishay Intertechnology, Inc. Diode Arrays VS-30CTQ045STRRPBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-30CTQ045STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
45V 30A Diode and Rectifier - 286-VS-30CTQ045STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 30A Diode and Rectifier
286-VS-30CTQ045STRRPBF
45V 30A Diode and Rectifier 286-VS-30CTQ045STRRPBF
DIODE ARR SCHOTT 45V 30A TO263AB Product overview: VS-30CTQ045STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ045STRRP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO263AB Product overview: VS-30CTQ045STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-30CTQ045STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CTQ045STRRPBF - 763108-VS-30CTQ045STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CTQ045STRRPBF
763108-VS-30CTQ045STRRPBF
Diodes, Rectifiers - Arrays - VS-30CTQ045STRRPBF 763108-VS-30CTQ045STRRPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763108-VS-30CTQ045ST RRPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 45V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VS-30CTQ045S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRS2545CTHMNG; DF30SC4M-7100; MBRS2545CTHRNG; ; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763108-VS-30CTQ045STRRPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-30CTQ045S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRS2545CTHMNG; DF30SC4M-7100; MBRS2545CTHRNG; ;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CTQ045STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CTQ045STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CTQ045STRRPBF
DIODE ARR SCHOTT 45V 30A TO263AB

DIODE ARR SCHOTT 45V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-30CTQ045STRRPBF-ND 286-VS-30CTQ045STRRPBF 763108-VS-30CTQ045STRRPBF VS-30CTQ045STRRPBF
Product Name Diode Arrays 45V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CTQ045STRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data