DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 340 350 360 370 380 390 399 400 401 402 403 404 405 406 407 408 409 410 411 417
Product Name Notes
16V 600W, HIGHLY RELIABLE, TRANS
17V 600W, HIGHLY RELIABLE, TRANS
18V 600W, HIGHLY RELIABLE, TRANS
1A, 200V, FRED HYPERFAST RECTIFI
20V 600W, HIGHLY RELIABLE, TRANS
26V Clamp 23.1A Ipp Tvs Diode Surface Mount PMDTM
26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDE
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount PMDE
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount PMDTM
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount PMDE
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount PMDTM
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount PMDE
Bridge Rectifier Single Phase Standard 100V Through Hole D-38
Bridge Rectifier Single Phase Standard 1kV Through Hole D-38
Bridge Rectifier Single Phase Standard 200V Through Hole D-38
Bridge Rectifier Single Phase Standard 400V Through Hole D-38
Bridge Rectifier Single Phase Standard 600V Through Hole D-38
DIODE ARR SCHOT 150V 10A TO263AB
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 135V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 35V 10A (DC) Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 400V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 50V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARRAY GP 400V 8A TO263AB
DIODE GEN PURP 1.2KV 20A TO263AB
DIODE GEN PURP 100V 1A DO214AC
DIODE GEN PURP 100V 1A DO219AB
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A DO219AB
DIODE GEN PURP 200V 1A DO220AA
DIODE GEN PURP 300V 10A TO263AB
DIODE GEN PURP 400V 20A TO263AB
DIODE GEN PURP 600V 16A TO263AC
DIODE GEN PURP 600V 1A DO219AB
DIODE GEN PURP 600V 20A TO263AB
DIODE GEN PURP 800V 20A TO263AB
Diode Schottky 100V 180A Chassis Mount
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 20A Through Hole TO-220AC
DIODE SCHOTTKY 100V 2A DO214AC
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)
Diode Schottky 15V 19A Through Hole TO-220AC
DIODE SCHOTTKY 15V 19A TO263AB
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 15V 20A Through Hole TO-220AC
DIODE SCHOTTKY 15V 20A TO263AB
Diode Schottky 20V 3A Through Hole DO-201AD (C-16)
DIODE SCHOTTKY 30V 175A POWERTAB
Diode Schottky 30V 180A Chassis Mount
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 30V 2A DO214AA
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 35V 18A Surface Mount TO-263AB (D²PAK)
Diode Schottky 35V 18A Through Hole TO-220AC
Diode Schottky 35V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 35V 20A Through Hole TO-220AC
Diode Schottky 40V 18A Surface Mount TO-263AB (D²PAK)
Diode Schottky 40V 18A Through Hole TO-220AC
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 40V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 40V 20A Through Hole TO-220AC
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 45V 175A POWERTAB
Diode Schottky 45V 180A Chassis Mount
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 18A Through Hole TO-220AC
Diode Schottky 45V 20A Surface Mount D-PAK (TO-252AA)
Diode Schottky 45V 20A Surface Mount TO-252, (D-Pak)
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 20A Through Hole TO-220AC
DIODE SCHOTTKY 60V 2A DO214AC
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 1000V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 20A Through Hole TO-220-2 Full Pack
Diode Standard 1000V 20A Through Hole TO-220AC
Diode Standard 1000V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 100V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 16A Chassis, Stud Mount DO-203AA (DO-4)
DIODE STANDARD 100V 1A DO214AC
DIODE STANDARD 100V 1A DO219AB
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-219AB (SMF)
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)
Diode Standard 100V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 100V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 1200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1200V 20A Through Hole TO-220-2 Full Pack
Diode Standard 1200V 20A Through Hole TO-220-3
Diode Standard 1200V 20A Through Hole TO-220AC Full Pack
Diode Standard 1200V 20A Through Hole TO-220AC
DIODE STANDARD 1200V 20A TO263AB
Diode Standard 150V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 150V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 150V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 150V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 15V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1600V 20A Through Hole TO-220-3
Diode Standard 1600V 20A Through Hole TO-220AC
Diode Standard 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 200V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 200V 16A Surface Mount TO-263AC (SMPD)
DIODE STANDARD 200V 1A DFN3820A
DIODE STANDARD 200V 1A DO214AC
DIODE STANDARD 200V 1A DO219AB
DIODE STANDARD 200V 1A DO220AA
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 20A Through Hole TO-220-2 Full Pack
Diode Standard 200V 20A Through Hole TO-220AC Full Pack
Diode Standard 200V 20A Through Hole TO-220AC
Diode Standard 200V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 200V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)
DIODE STANDARD 300V 10A TO263AB
Diode Standard 300V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 300V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 300V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 300V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 300V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 300V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 400V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 20A Through Hole TO-220-2 Full Pack
Diode Standard 400V 20A Through Hole TO-220AB Full-Pak
Diode Standard 400V 20A Through Hole TO-220AC
DIODE STANDARD 400V 20A TO263AB
Diode Standard 400V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 500V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 500V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 50V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 50V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 50V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 50V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 50V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 50V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 600V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 600V 16A Surface Mount TO-263AC (SMPD)
DIODE STANDARD 600V 16A TO263AC
DIODE STANDARD 600V 1A DO219AB
Diode Standard 600V 1A Surface Mount DO-219AB (SMF)
Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 20A Through Hole TO-220-2 Full Pack
Diode Standard 600V 20A Through Hole TO-220AC Full Pack
Diode Standard 600V 20A Through Hole TO-220AC
DIODE STANDARD 600V 20A TO263AB
Diode Standard 600V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 700V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 700V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 800V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 800V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 800V 20A Through Hole TO-220-2 Full Pack
Diode Standard 800V 20A Through Hole TO-220-3
Diode Standard 800V 20A Through Hole TO-220AC Full Pack
Diode Standard 800V 20A Through Hole TO-220AC
DIODE STANDARD 800V 20A TO263AB
Diode Standard 800V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard 900V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard 900V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1000V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 1000V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 1000V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 100V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 100V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 1200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 150V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 150V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 150V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 200V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 200V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 200V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 300V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 300V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 300V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 300V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 400V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 400V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 400V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 500V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 50V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 50V 15A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 50V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 50V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 50V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 50V 6A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 600V 35A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 600V 60A Chassis, Stud Mount DO-203AB (DO-5)
Diode Standard, Reverse Polarity 700V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 800V 12A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 800V 16A Chassis, Stud Mount DO-203AA (DO-4)
Diode Standard, Reverse Polarity 800V 35A Chassis, Stud Mount DO-203AB (DO-5)
TVS DIODE 16VWM 26VC PMDE
TVS DIODE 17VWM 27.6VC PMDE
TVS DIODE 18VWM 29.2VC PMDE
TVS DIODE 20VWM 32.4VC PMDE
VS-1EFH02-M3/SOD123F L/SOD2
VS-1EFU06-M3/SOD123F L/SOD2

<< Prev Next >>