Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762035-VS-26MT120
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-Square, D-63
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Family Name: VS-26MT120
Categories: Discrete Semiconductor Products
Manufacturer Package: D-63
Voltage - Peak Reverse (Maximum): 1200V
Alternative Parts (Cross-Reference): MT3510; MT3512; MT3512-G; ;
Introduction Date: February 16, 2014
ECCN: EAR99
Estimated EOL Date: 2037
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal D-63
Bridge rectifier,26MT120 25A 1200V
Bridge rectifier,26MT120 25A 1200V
Bridge Rectifier Diode, 3 Phase, 25A, 1200V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-26MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-26MT120 can be used for catalog matching and distributor lookup.
BRIDGE RECT 3P 1.2KV 25A D-63
VISHAY Semiconductors VS-26MT120
Bridge Rectifiers 1200 Volt 25 Amp
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 762035-VS-26MT120 | 26MT120-ND | 2278845 | 299-VS-26MT120 | VS-26MT120 | VS-26MT120 | |
| Product Name | Bridge Rectifiers - VS-26MT120 | Bridge Rectifiers | Bridge Rectifiers | 25A 1200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Diode Type | Three Phase | ||||||
| IR | 0.1000 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge |