Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount TO-244AB
Schottky Diodes & Rectifiers 300 Amp 45 Volt Common Cathode
SCHOTTKY RECTIFIER, CMN CTHD 300A TO-244; Repetitive Peak Reverse Voltage:45V; Average Forward Current:300A; Forward Voltage Max:770mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
DIODE MOD SCHOT 45V 150A TO244AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-300CNQ045PBF-ND | VS-300CNQ045PBF | 88K8101 | VS-300CNQ045PBF |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier, Cmn Cthd 300A To-244; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-244AB | TO-244 | TO-244 | |
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |