Vishay Precision Group Schottky Diodes & Rectifiers VS-25F60

Description
Vishay VS-25F60 Diode
Request a Quote Datasheet
Description
Vishay VS-25F60 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5446007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5446007
Schottky Diodes & Rectifiers 5446007
Vishay VS-25F60 Diode

Vishay VS-25F60 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652487
Schottky Diodes & Rectifiers 1652487
Vishay VS-25F60 Diode

Vishay VS-25F60 Diode

Supplier's Site
25A 600V Diode and Rectifier - 280-VS-25F60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A 600V Diode and Rectifier
280-VS-25F60
25A 600V Diode and Rectifier 280-VS-25F60
Rectifier Diode, 1 Phase, 1 Element, 25A, 600V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25F60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25F60 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 25A, 600V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-25F60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-25F60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 25F60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
25F60-ND
Single Diodes 25F60-ND
Diode Standard 600V 25A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 600V 25A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-25F60 - 761992-VS-25F60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-25F60
761992-VS-25F60
Diodes, Rectifiers - Single - VS-25F60 761992-VS-25F60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761992-VS-25F60 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AA, DO-4, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 25A Current - Reverse Leakage @ Vr: 12mA @ 600V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS_25F60 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AA Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 78A Voltage - DC Reverse (Vr) (Maximum): 600V Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761992-VS-25F60
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 12mA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS_25F60
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 78A
Voltage - DC Reverse (Vr) (Maximum): 600V
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-25F60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-25F60
Discrete Semiconductor Products - Diodes - Rectifiers VS-25F60
DIODE GEN PURP 600V 25A DO203AA

DIODE GEN PURP 600V 25A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-25F60
Rectifiers VS-25F60
Rectifiers 600 Volt 25 Amp

Rectifiers 600 Volt 25 Amp

Buy Now Datasheet
Standard Diode, 25A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 07B3966 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 25A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
07B3966
Standard Diode, 25A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 07B3966
STANDARD DIODE, 25A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes

STANDARD DIODE, 25A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Forward Voltage Max:900mV; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:314A RoHS Compliant: Yes

Supplier's Site
Bridge Rectifier - 31391901 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
31391901
Bridge Rectifier 31391901
STANDARD RECOVERY RECTIFIER, SINGLE CONFIGURATION, STUD MOUNT, CASE: DO-203AA, REVERSE VOLTAGE: 600 V, FORWARD CURRENT: 25 A, FORWARD VOLTAGE: 1.3 V, MAXIMUM SURGE CURRENT: 373 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

STANDARD RECOVERY RECTIFIER, SINGLE CONFIGURATION, STUD MOUNT, CASE: DO-203AA, REVERSE VOLTAGE: 600 V, FORWARD CURRENT: 25 A, FORWARD VOLTAGE: 1.3 V, MAXIMUM SURGE CURRENT: 373 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 5446007 280-VS-25F60 25F60-ND 761992-VS-25F60 VS-25F60 VS-25F60 07B3966 31391901
Product Name Schottky Diodes & Rectifiers 25A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-25F60 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 25A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay Bridge Rectifier
Package Do-4 Bulk DO-203AA
RoHS Compliant RoHS RoHS RoHS
IO 25 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details