Vishay Precision Group 600V 30A Diode and Rectifier VS-30CDU06-M3/I

Description
Diode Switching 600V 30A 3-Pin(3+Tab) SMPD T/R Product overview: VS-30CDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CDU06-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 30A 3-Pin(3+Tab) SMPD T/R Product overview: VS-30CDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CDU06-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 280-VS-30CDU06-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-VS-30CDU06-M3/I
600V 30A Diode and Rectifier 280-VS-30CDU06-M3/I
Diode Switching 600V 30A 3-Pin(3+Tab) SMPD T/R Product overview: VS-30CDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CDU06-M3/I can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 3-Pin(3+Tab) SMPD T/R Product overview: VS-30CDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CDU06-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-30CDU06-M3/I - 938792-VS-30CDU06-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-30CDU06-M3/I
938792-VS-30CDU06-M3/I
Diodes, Rectifiers - Arrays - VS-30CDU06-M3/I 938792-VS-30CDU06-M3/I
Manufacturer: Vishay Win Source Part Number: 938792-VS-30CDU06-M3 /I Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Package: Reel - TR Mounting: Surface Mount Family Name: 30CDU06 Categories: Discrete Semiconductor Products Case / Package: TO-263AC (SMPD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-30CDU06-M3/IGICT, VS-30CDU06-M3/IGITR, VS-30CDU06-M3/IGIDKR

Manufacturer: Vishay
Win Source Part Number: 938792-VS-30CDU06-M3/I
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30CDU06
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-30CDU06-M3/IGICT, VS-30CDU06-M3/IGITR, VS-30CDU06-M3/IGIDKR

Buy Now Datasheet
Diode Arrays - VS-30CDU06-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - VS-30CDU06-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - VS-30CDU06-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30CDU06-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30CDU06-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers VS-30CDU06-M3/I
DIODE ARRAY GP 600V 15A TO263AC

DIODE ARRAY GP 600V 15A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Dual 2x15A 600V FRED Pt

Rectifiers Dual 2x15A 600V FRED Pt

Buy Now Datasheet
Rectifier, Dual, 30A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 13AC4308 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 30A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
13AC4308
Rectifier, Dual, 30A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 13AC4308
RECTIFIER, DUAL, 30A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:96ns; Forward Surge RoHS Compliant: Yes

RECTIFIER, DUAL, 30A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:96ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 280-VS-30CDU06-M3/I 938792-VS-30CDU06-M3/I VS-30CDU06-M3/IGITR-ND VS-30CDU06-M3/I VS-30CDU06-M3/I 13AC4308
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-30CDU06-M3/I Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Dual, 30A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tape and Reel TO-263AC (SMPD) TO-263-3, D2PAK (2 Leads + Tab), Variant D2PAK TO-263AC-3
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Diode Array 1 Pair Common Cathode Standard 600 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Arrangement Common Catode
Unlock Full Specs
to access all available technical data