Vishay Intertechnology, Inc. Automotive 100V 2A Diode and Rectifier VS-2EMH01HM3/5AT

Description
Diode Switching 100V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-2EMH01HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EMH01HM3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-2EMH01HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EMH01HM3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100V 2A Diode and Rectifier - 280-VS-2EMH01HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 2A Diode and Rectifier
280-VS-2EMH01HM3/5AT
Automotive 100V 2A Diode and Rectifier 280-VS-2EMH01HM3/5AT
Diode Switching 100V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-2EMH01HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EMH01HM3/5AT can be used for catalog matching and distributor lookup.

Diode Switching 100V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-2EMH01HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-2EMH01HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-2EMH01HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 2A DO214AC

DIODE STANDARD 100V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-2EMH01HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 2A DO214AC

DIODE GEN PURP 100V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-2EMH01HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)

Diode Standard 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-2EMH01HM3/5AT - 938787-VS-2EMH01HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-2EMH01HM3/5AT
938787-VS-2EMH01HM3/5AT
Diodes, Rectifiers - Single - VS-2EMH01HM3/5AT 938787-VS-2EMH01HM3/5AT
Manufacturer: Vishay Win Source Part Number: 938787-VS-2EMH01HM3/ 5AT Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 2EMH01 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938787-VS-2EMH01HM3/5AT
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2EMH01
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers fred 100V 2A - SMA

Rectifiers fred 100V 2A - SMA

Buy Now
Single Diodes VS-2EMH01HM3/5AT
DIODE GEN PURP 100V 2A DO214AC

DIODE GEN PURP 100V 2A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-2EMH01HM3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-2EMH01HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-2EMH01HM3/5AT
DIODE GEN PURP 100V 2A DO214AC

DIODE GEN PURP 100V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-VS-2EMH01HM3/5AT 112-VS-2EMH01HM3/5ATDKR-ND 938787-VS-2EMH01HM3/5AT VS-2EMH01HM3/5AT VS-2EMH01HM3/5AT VS-2EMH01HM3/5AT
Product Name Automotive 100V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-2EMH01HM3/5AT Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Diode Standard 100 V 2A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data