Diode Standard, Reverse Polarity 800V 25A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 25A, 800V, DO-203AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:25A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:373A RoHS Compliant: Yes
DIODE GEN PURP 800V 25A DO203AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-25FR80-ND | VS-25FR80 | 07B3961 | VS-25FR80 |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 25A, 800V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-4; DO-4 | |||
| RoHS Compliant | RoHS |