Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, Product overview: VS-30CTQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30CTQ045-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902891-VS-30CTQ045-M
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 30CTQ045
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 45V TO220AB
Schottky Diodes & Rectifiers 45V 2 x 15A IF C.A. TO-220AB
DIODE ARR SCHOTT 45V 30A TO220-3
SCHOTTKY RECTIFIER, DUAL, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:760mV; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-30CTQ045-M3 | 902891-VS-30CTQ045-M3 | VS-30CTQ045-M3-ND | VS-30CTQ045-M3 | VS-30CTQ045-M3 | VS-30CTQ045-M3 | 68AC5609 |
| Product Name | Schottky 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-30CTQ045-M3 | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-220-3 | Schottky | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220AB | |
| Arrangement | Common Catode | Common Catode |